The PR30-48V-450-1A-E is a 48 Vdc, 10 A power relay with 1 Form A contacts and epoxy sealing. It operates at 450 mW coil power with a coil resistance of 5,120 Ω, has an operate time of 8 ms and release time of 5 ms, and supports switching up to 400 Vac and 150 Vdc. Contact ratings are 10 A at 125 Vac and 5 A at 277 Vac or 30 Vdc. Electrical life is 100,000 operations at 10 A, 277 Vac resistive; mechanical life is 10 million operations. The relay is RoHS compliant, meets UL/cUL 508 and UL94V-0, operates from -40°C to 90°C, and weighs 7 g.
RELAY GEN PURPOSE SPST 10A 48V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR30-48V-450-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |