The PR28 series is a family of power relays with a 20 A switching capacity, available in 1 Form A or 1 Form C contact configurations, designed for PCB mounting. The relay housing is made of PBT with a white finish, measuring 22 x 16 x 16.6 mm. It features silver tin oxide contacts, a nominal coil power of 360 mW, and operates at a coil voltage of 9 Vdc. Maximum switching ratings are 20 A at 277 Vac and 16 A at 30 Vdc, with a coil operate time of 10 ms and release time of 5 ms. The relay meets UL/cUL 508 safety approvals, has a UL94V-0 flammability rating, is RoHS compliant, and operates from -40 to 85 °C.
22 X 16 X 16.6 MM, 9 V, 16 A, SP
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR28-9V-360-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |