The PR21-12V-400-2C is a power relay with a 12 Vdc coil, rated for 8 A at 250 Vac and 30 Vdc, featuring a DPDT contact form. It has a coil resistance of 360 Ω and operates at 400 mW power. The relay measures 29.0 mm × 20.32 mm × 12.6 mm and uses a PCB mount. It switches up to 440 Vac or 120 Vdc, with a contact resistance of 100 mΩ max. Operating temperature ranges from -40 °C to 85 °C, with 35% to 95% RH humidity tolerance. The device complies with UL/cUL 508 and UL94V-0 flammability standards, is RoHS-compliant, and weighs 13.0 g. The maximum switching power is 2,000 VA, with electrical life of 100,000 operations and mechanical life of 20,000,000 operations.
RELAY GEN PURPOSE DPDT 8A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR21-12V-400-2C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |