The PR16-12V-540-2C is a power relay with a 12Vdc coil, DPDT contact form, and 540 mW coil power, rated for 5 A at 120 Vac or 24 Vdc switching. It features silver alloy contacts with a maximum switching voltage of 250 Vac and 30 Vdc, and a maximum switching power of 1,250 VA or 150 W. The relay has a contact resistance of 100 mΩ at 6 Vdc and 1.0 A, an operate time of 15 ms, and a release time of 8 ms. It operates from -30°C to 70°C, weighs 13.0 g, and complies with UL/cUL 508 and UL94V-0 standards. The device is RoHS compliant and packaged in tubes of 25 units, with a PCB mount footprint and dimensions from the mechanical drawing.
RELAY GEN PURPOSE DPDT 5A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR16-12V-540-2C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |