The PR26 series is a power relay with a 40 A contact rating, available in 1 Form A or 1 Form C configurations, and designed for PCB mounting. It features a silver tin oxide contact material, a 900 mW nominal coil power, and operates with coil voltages from 5 to 48 Vdc. The PR26-5V-S-900-1C-EF variant includes a 5 Vdc coil, 1 Form C contacts, epoxy sealing, and Class F insulation, supporting up to 105 °C operating temperature. The relay has a 25 g weight and meets UL/cUL 508 and UL94V-0 standards. It is rated for switching up to 300 Vac and 30 Vdc, with a maximum switching power of 10,000 VA for AC and 900 W for DC. The package dimensions are not explicitly provided but follow a standard PCB footprint.
RELAY GEN PURPOSE SPDT 40A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR26-5V-S-900-1C-EF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |