The PR26 series is a 40 A power relay with 1 Form A or 1 Form C contacts and AgSnO2 contact material. It operates at coil voltages from 5 Vdc to 48 Vdc, with a 900 mW nominal coil power. The 5 Vdc variant has a 27 Ω coil resistance. Maximum switching ratings are 300 Vac, 30 Vdc, 10,000 VA AC, and 900 W DC. Class B models operate from -55 °C to 85 °C with a 25 g weight. Dielectric strength is 1,500 Vrms between contacts and 2,500 Vrms between coil and contacts. It meets UL/cUL 508 and UL94V-0 standards. The part number PR26-5V-S-900-1C specifies a 1 Form C contact variant with a 5 Vdc coil, consistent with the series.
31.8 X 26.9 X 19.1 MM, 5 V, 40 A
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR26-5V-S-900-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |