General Purpose Relay DPDT (2 Form C) 480VAC Coil Chassis Mount
General Purpose Relays DPDT HVY DUTY 480VAC
RELAY GEN PURPOSE DPDT 25A 480V
RELAY, DPDT, 240VAC, 50VDC, 25A; Contact Configuration:DPDT; Coil Voltage:480VAC; Contact Current:25A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Screw RoHS Compliant: Yes
25 A Contact , General Purpose Relay
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB1342-ND | PRD-11AY0-480 | PRD-11AY0-480 | 17M1536 | 70198709 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 240Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity | Relay;E-Mech;Power;DPDT;Cur-Rtg 25A;Ctrl-V 480AC;Vol-Rtg 240AC;Screw;PRD Series |
| Relay Type | General | General | |||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -67 to 113 F (-55 to 45 C) |