The PR2-24V-450-1C is a 24 Vdc, 450 mW power relay with a 1 Form C contact configuration, designed for switching loads up to 5 A at 250 Vac or 28 Vdc on the normally open contact and 3 A on the normally closed contact. It features silver alloy contacts, a 100 mΩ maximum contact resistance, and a 10 A maximum switching current. The relay operates in 10 ms and releases in 5 ms, with a dielectric strength of 2,500 Vac between coil and contacts. It is rated for 100,000 electrical operations and 10,000,000 mechanical operations, and operates from -40 °C to 85 °C. The device is packaged in a through-hole design with a weight of 6.0 g and meets UL/cUL 508 and UL94V-0 safety standards. It is RoHS compliant.
RELAY GEN PURPOSE SPDT 10A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR2-24V-450-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |