The PR25 series is a power relay with 15 A switching capacity, available in 1 Form A or 1 Form C contact configurations. It features a 360 mW nominal coil power, operates at 36 Vdc, and has a maximum switching voltage of 300 Vac and 30 Vdc. The relay has an AgSnO2 contact material, 100 MΩ insulation resistance, and supports mechanical life of 1,000,000 operations. It is rated for Class B or Class F insulation, with operating temperatures from -40°C to 70°C or 85°C respectively. The device is epoxy sealed in some variants, complies with UL/cUL 508 and UL94V-0 standards, and is RoHS compliant. The package measures 19 mm × 15.3 mm × 15.7 mm and weighs 10 g.
19 X 15.3 X 15.7 MM, 36 V, 15 A,
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR25-36V-S-360-1C-EF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |