Power relay with 1 Form A contact, rated for 40 A at 250 Vac and 20 A at 30 Vac, featuring a 6 Vdc coil with 900 mW nominal power dissipation, and AgSnO2 contacts. Mounted with through-hole terminals, it measures 31.8 mm × 26.9 mm × 19.1 mm, operates from -55 °C to 85 °C, and meets UL/cUL 508 and UL94V-0 standards. The part is epoxy sealed and RoHS compliant.
31.8 X 26.9 X 19.1 MM, 6 V, 40 A
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR26-6V-S-900-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |