The PCLH-106A1S,000 is a 15A general purpose miniature relay with a 110/120VAC coil, single-pole, form C contact arrangement, standard smoke-colored case, and plug-in terminals. It features Ag Alloy contacts, meets UL and CSA requirements, and has a nominal coil power of approximately 3,400VA at 60Hz. The relay supports a maximum switching rate of 300 operations per minute mechanically and 30 electrically, with an expected mechanical life of 100 million operations and an electrical life of 100,000 operations under rated load. The operating temperature range is -10°C to +55°C, and the device weighs approximately 32g. Dimensions are 33.6mm x 21.2mm x 14.5mm for the plug-in version with a 2-pole configuration.
General Purpose Relay SPDT (1 Form C) 110VAC Coil Socketable
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | PCLH-106A1S,000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Single Pole (SP) |