Crouzet Power Relays, Over 2 Amps PJR110A

Description
Impulse Relay SPDT (1 Form C) 110VAC Coil Socketable
Request a Quote Datasheet
Description
Impulse Relay SPDT (1 Form C) 110VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 646-1160-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
646-1160-ND
Power Relays, Over 2 Amps 646-1160-ND
Impulse Relay SPDT (1 Form C) 110VAC Coil Socketable

Impulse Relay SPDT (1 Form C) 110VAC Coil Socketable

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1126361-PJR110A - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1126361-PJR110A
Relays - Power Relays, Over 2 Amps 1126361-PJR110A
Win Source Part Number: 1126361-PJR110A Category: Relays>Power Relays, Over 2 Amps Series: JR Termination Style: Plug In, 8 Pin (Octal) Features: Lighted Indicator Package: Bulk Contact Form: SPDT (1 Form C) Contact Material: Silver Cadmium Oxide (AgCdO) Standard Package: 20 Relay Type: Impulse Coil Type: Latching, Single Coil Coil Voltage: 110VAC Contact Rating (Current): 10 A Switching Voltage: 250VAC, 250VDC - Max Mounting Type: Socketable Temperature Range - Operating: -10°C ~ 60°C Alternative Parts (Cross-Reference): PJR-110A; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable HTSUS: 8536.49.0075 Mfr: Crouzet Other Names: 646-1160,2266-PJR110 A

Win Source Part Number: 1126361-PJR110A
Category: Relays>Power Relays, Over 2 Amps
Series: JR
Termination Style: Plug In, 8 Pin (Octal)
Features: Lighted Indicator
Package: Bulk
Contact Form: SPDT (1 Form C)
Contact Material: Silver Cadmium Oxide (AgCdO)
Standard Package: 20
Relay Type: Impulse
Coil Type: Latching, Single Coil
Coil Voltage: 110VAC
Contact Rating (Current): 10 A
Switching Voltage: 250VAC, 250VDC - Max
Mounting Type: Socketable
Temperature Range - Operating: -10°C ~ 60°C
Alternative Parts (Cross-Reference): PJR-110A;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0075
Mfr: Crouzet
Other Names: 646-1160,2266-PJR110A

Buy Now Datasheet
Relay, Spdt, 250Vac, 10A; Contact Configuration Crouzet - 16F4138 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 10A; Contact Configuration Crouzet
16F4138
Relay, Spdt, 250Vac, 10A; Contact Configuration Crouzet 16F4138
RELAY, SPDT, 250VAC, 10A; Contact Configuration:SPDT; Coil Voltage:110VAC; Contact Current:10A; Product Range:JR Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect; Coil Resistance:-RoHS Compliant: No

RELAY, SPDT, 250VAC, 10A; Contact Configuration:SPDT; Coil Voltage:110VAC; Contact Current:10A; Product Range:JR Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect; Coil Resistance:-RoHS Compliant: No

Supplier's Site Datasheet
Relay;E-Mech;Alternating;SPDT;Cur-Rtg 10A;Ctrl-V 110AC;Vol-Rtg 250AC/DC;JR Serie - 70159411 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Alternating;SPDT;Cur-Rtg 10A;Ctrl-V 110AC;Vol-Rtg 250AC/DC;JR Serie
70159411
Relay;E-Mech;Alternating;SPDT;Cur-Rtg 10A;Ctrl-V 110AC;Vol-Rtg 250AC/DC;JR Serie 70159411
The electronic alternating relay is designed to replace mechanical style devices used in control applications requiring a duplexing or alternating action of the control circuits to operate pumps, compressors, etc. Two LEDs are located on the top of dust resistant enclosure to provide the status of the relay. Features: Duplex Alternating Control SPDT or DPDT Output 10 A Selector Switch Version Available Cross-Wired Version Available

The electronic alternating relay is designed to replace mechanical style devices used in control applications requiring a duplexing or alternating action of the control circuits to operate pumps, compressors, etc. Two LEDs are located on the top of dust resistant enclosure to provide the status of the relay.
Features:

  • Duplex Alternating Control
  • SPDT or DPDT Output 10 A
  • Selector Switch Version Available
  • Cross-Wired Version Available
Supplier's Site
SRLC Alternating - PJR110A - Galco Industrial Electronics
Madison Heights, MI, United States
SRLC Alternating
PJR110A
SRLC Alternating PJR110A
Alternating Relay, 8-Pin, 110VAC

Alternating Relay, 8-Pin, 110VAC

Supplier's Site
Relays - Power Relays, Over 2 Amps - PJR110A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
PJR110A
Relays - Power Relays, Over 2 Amps PJR110A
RELAY IMPULSE SPDT 10A 110V

RELAY IMPULSE SPDT 10A 110V

Supplier's Site
Sheung Wan, Hong Kong
Industrial Relays
PJR110A
Industrial Relays PJR110A
Industrial Relays ALTERNATING RELAY

Industrial Relays ALTERNATING RELAY

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc. Galco Industrial Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 646-1160-ND 1126361-PJR110A 16F4138 70159411 PJR110A PJR110A PJR110A
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Spdt, 250Vac, 10A; Contact Configuration Crouzet Relay;E-Mech;Alternating;SPDT;Cur-Rtg 10A;Ctrl-V 110AC;Vol-Rtg 250AC/DC;JR Serie SRLC Alternating Relays - Power Relays, Over 2 Amps Industrial Relays
Mounting Socketable PCBoard; Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching
Approvals RoHS UL, CSA
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA11.0622S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Socket without relay - 788-103 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details