The PR27 series is a power relay with 1 Form A or 1 Form C contacts, rated for 40 A at 250 VAC and 20 A at 30 VDC, featuring silver tin oxide contacts and a 900 mW nominal coil power. The PR27-48V-S-900-1A variant operates at 48 VDC with a coil resistance of 2,560 Ω, has a maximum switching voltage of 300 VAC and 30 VDC, and supports up to 10,000 VA switching power. It is available in Class B or Class F insulation, with Class B rated for -55°C to 85°C and Class F for -55°C to 105°C. The relay measures 32.23 mm × 27.4 mm × 27.92 mm, weighs 35 g, and is epoxy sealed. It meets UL/cUL 508 and UL94V-0 standards, is RoHS compliant, and features a PCB mount design with tin-plated copper alloy terminals.
32.23 X 27.4 X 27.92 MM, 48 V, 4
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR27-48V-S-900-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |