The PR11-24V-200-1A is a 24V DC, SPST, 5 A power relay with a 2,880 Ω coil resistance and 200 mW coil power, designed for PCB mounting. It has a 10 A switching current, 250 Vac / 28 Vdc maximum switching voltage, and 1,250 VA / 280 W maximum switching power. Contacts are silver alloy with 100 mΩ contact resistance. The relay operates within -40°C to 85°C, meets UL/cUL 508 safety standards, and has UL94V-0 flammability rating. Its dimensions are 20.9 x 10.2 x 7.62 mm with a weight of 7.0 g.
RELAY GEN PURPOSE SPST 10A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR11-24V-200-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |