The PR25 series is a power relay with 1 Form A or 1 Form C contacts, rated for 15 A at 125 Vac and 10 A at 277 Vac, using AgSnO2 contact material. It has a nominal coil power of 360 mW, operates at 36 Vdc, and dissipates 80.1 mW at pickup voltage. The relay has a 10 ms operate time and 5 ms release time, with a mechanical life of 1,000,000 operations and an electrical life of 100,000 operations at 277 Vac resistive load. It meets UL/cUL 508 safety standards and UL94V-0 flammability rating, is RoHS compliant, and weighs 10 g. The package is a PCB-mount design with dimensions of 19 X 15.3 X 15.7 mm. Class F insulation is available, supporting operation up to 85 °C. An epoxy-sealed version is offered for washability.
19 X 15.3 X 15.7 MM, 36 V, 15 A,
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR25-36V-S-360-1A-EF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |