The PR28 series is a power relay with 1 Form A or 1 Form C contacts rated for up to 20 A at 277 Vac and 16 A at 30 Vdc, featuring a 360 mW coil power consumption and AgSnO2 contact material. It is available in a through-hole package with dimensions of 22 mm x 16 mm x 16.6 mm, operates from -40 °C to 85 °C, and meets UL/cUL 508 and UL94V-0 standards. The relay has a contact resistance of 100 mΩ, an operate time of 10 ms, and a release time of 5 ms. Electrical life is 100,000 operations at 277 Vac and 16 A for the normally open contact, and 10,000,000 operations mechanically.
22 X 16 X 16.6 MM, 3 V, 16 A, SP
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR28-3V-360-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |