The PR27 series is a power relay with a 40 A contact rating, available in 1 Form A or 1 Form C configurations, using AgSnO2 contacts, and rated for up to 300 Vac and 30 Vdc switching. It operates at 900 mW coil power with a 18 Vdc nominal coil voltage, and supports Class B or Class F insulation with operating temperatures from -55°C to 85°C or 105°C respectively. The relay has a 35 g weight, measures 32.23 × 27.4 × 27.92 mm, and is packaged in trays of 40 or cartons of 240. It meets UL/cUL 508 safety standards and has a UL94V-0 flammability rating. The part number PR27-18V-S-900-1A-E corresponds to the 18 Vdc, 1 Form A, epoxy sealed variant.
32.23 X 27.4 X 27.92 MM, 18 V, 4
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR27-18V-S-900-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |