The PR26 series is a power relay with a 40 A contact rating, available in 1 Form A or 1 Form C configurations, and features a silver tin oxide contact material. It is rated for 300 Vac and 30 Vdc switching voltages, with a maximum switching power of 10,000 VA for AC and 900 W for DC. The relay operates at a nominal coil power of 900 mW, with a 6 Vdc coil variant specified. It offers Class B or Class F insulation, with operating temperatures up to 85 °C for Class B and 105 °C for Class F. The device is epoxy sealed, has a weight of 25 g, and complies with UL/cUL 508 and UL94V-0 standards. It is designed for PCB mounting with a footprint compatible with tin-plated copper terminals.
31.8 X 26.9 X 19.1 MM, 6 V, 40 A
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR26-6V-S-900-1C-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |