The PR27 series is a power relay with 1 Form A or 1 Form C contacts, rated for 40 A at 250 Vac and 900 mW nominal coil power. The PR27-48V-S-900 variant has a 48 Vdc coil, operates at 36.0 Vdc min, and dissipates 900 mW. It features AgSnO2 contacts, a max switching voltage of 300 Vac and 30 Vdc, and a mechanical life of 10,000,000 operations. The relay is epoxy sealed, complies with UL/cUL 508 and UL94V-0, and has Class B or F insulation. It is packaged in a 35 g, through-hole chassis with dimensions of 32.23 mm × 27.4 mm × 27.92 mm, and operates from -55 °C to 105 °C for Class F models.
32.23 X 27.4 X 27.92 MM, 48 V, 4
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR27-48V-S-900-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |