The PR27 series is a power relay with a 40 A contact rating, available in 1 Form A or 1 Form C configurations, and housed in a compact package weighing 35 g. It features silver tin oxide contacts, a nominal coil power of 900 mW at 18 Vdc, and operates with a coil voltage range of 13.5 Vdc to 27.4 Vdc. The relay supports switching up to 300 Vac and 30 Vdc, with a maximum switching power of 10,000 VA. It meets UL/cUL 508 safety approvals and has a flammability rating of UL94V-0. Class F models operate from -55 °C to 105 °C. The relay is epoxy sealed and RoHS compliant, with a recommended PCB layout for surface mount installation.
32.23 X 27.4 X 27.92 MM, 18 V, 4
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR27-18V-S-900-1C-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |