The PR23-5V-900-1C is a power relay with a 5 Vdc coil, SPDT contact form (1 Form C), and a power consumption of 900 mW. It features silver alloy contacts with a switching rating of 20 A at 125 Vac and 24 Vdc for the normally open contact, and 15 A for the normally closed contact. The relay has a maximum switching voltage of 250 Vac and 28 Vdc, and a maximum switching current of 30 A. It operates within a temperature range of -40 to 85 °C, has an operate time of 15 ms, and a release time of 10 ms. The package is through-hole with a weight of 27.0 g and dimensions based on the provided mechanical drawing. It meets UL/cUL 508 safety approvals and has a UL94V-0 flammability rating. The relay is RoHS compliant.
RELAY GEN PURPOSE SPDT 20A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR23-5V-900-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |