TE Connectivity Power Relays, Over 2 Amps PD10AB57

Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - A105148-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
A105148-ND
Power Relays, Over 2 Amps A105148-ND
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Chassis Mount

General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Chassis Mount

Buy Now Datasheet
Power Relays, Over 2 Amps - 1111-PD10AB57-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1111-PD10AB57-ND
Power Relays, Over 2 Amps 1111-PD10AB57-ND
GENERAL PURPOSE RELAYS PD10AB57

GENERAL PURPOSE RELAYS PD10AB57

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
PD10AB57
General Purpose Relays PD10AB57
General Purpose Relays 1FormA SPST 24V 10 A

General Purpose Relays 1FormA SPST 24V 10 A

Buy Now Datasheet
Relay, Spst-No, 1.8Kv, 10A; Contact Configuration Kilovac Te Connectivity - 09J3908 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 1.8Kv, 10A; Contact Configuration Kilovac Te Connectivity
09J3908
Relay, Spst-No, 1.8Kv, 10A; Contact Configuration Kilovac Te Connectivity 09J3908
RELAY, SPST-NO, 1.8KV, 10A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:10A; Product Range:PD10 Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:-; Relay Terminals:Quick Connect RoHS Compliant: No

RELAY, SPST-NO, 1.8KV, 10A; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:10A; Product Range:PD10 Series; Relay Mounting:Socket; Coil Type:DC; Contact Voltage VAC:-; Relay Terminals:Quick Connect RoHS Compliant: No

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
PD10AB57
Relays - Power Relays, Over 2 Amps PD10AB57
RELAY GEN PURPOSE SPST 10A 24V

RELAY GEN PURPOSE SPST 10A 24V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number A105148-ND PD10AB57 09J3908 PD10AB57
Product Name Power Relays, Over 2 Amps General Purpose Relays Relay, Spst-No, 1.8Kv, 10A; Contact Configuration Kilovac Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Chassis Mount Socket or Plug-in Style; Socket Bracket (Flange) Mount; Chassis Mount
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data