The PR4-24V-450-1A is a SPST power relay with a 24V DC coil, rated for 5 A at 250 VAC and 30 VDC, with a coil power consumption of 450 mW. It features a 100 mΩ contact resistance, 1,000 MΩ insulation resistance, and dielectric strength of 1,000 VAC between contacts and 4,000 VAC between coil and contacts. Operate and release times are 10 ms and 5 ms respectively. The relay is rated for 100,000 electrical operations and 10,000,000 mechanical operations, with an operating temperature range of -40°C to 85°C and humidity tolerance up to 95% RH at 40°C. It complies with UL/cUL 508 and UL94V-0 flammability standards, is RoHS compliant, and weighs 6.0 g. The device is a PCB-mount component with a footprint featuring 2.54 mm pin spacing, and dimensions of 18.2 mm × 12.7 mm × 10.2 mm.
RELAY GEN PURPOSE SPST 5A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR4-24V-450-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |