The PR10-24V-450-1C is a power relay with a 24 Vdc coil, 1 Form C contact configuration, and a coil power of 450 mW. It has a contact rating of 5 A for normally open and 3 A for normally closed at 250 Vac or 28 Vdc, with a maximum switching current of 10 A and switching power of 1,250 VA or 280 W. The relay operates in 8 ms and releases in 5 ms, with a contact resistance of 100 mΩ at 6 Vdc and 1.0 A. It features a PCB mount style with dimensions of 20.9 mm × 10.2 mm × 7.62 mm, weighs 7.0 g, and operates from -40 °C to 85 °C. The housing material is PBT (UL94V-0), terminals are tin-plated copper, and it meets UL/cUL 508 safety approvals with RoHS compliance.
RELAY GEN PURPOSE SPDT 10A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR10-24V-450-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |