The PR30 series is a power relay with 1-form-A or 1-form-C contacts, rated for 10 A at 125 Vac, 5 A at 277 Vac, or 5 A at 30 Vdc for normally open contacts, and 3 A for normally closed contacts. It features a 450 mW nominal coil power, operates at 18 Vdc for the PR30-18V-450 variant, and has a coil resistance of 720 Ω. The relay has a 100 mΩ contact resistance, 400 Vac and 150 Vdc maximum switching voltages, and a mechanical life of 10 million operations. It is supplied in a through-hole package with dimensions of 20.5 × 10.2 × 15.3 mm and weighs 7 g. Operating temperature ranges from -40 °C to 90 °C. The relay meets UL/cUL 508 safety approvals and has a UL94V-0 flammability rating. RoHS compliant.
20.5 X 10.2 X 15.3 MM, 18 V, 10
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR30-18V-450-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |