The PR26 series is a power relay with 1 Form A or 1 Form C contacts rated for 40 A at 250 Vac and 30 A at 277 Vac, using AgSnO2 contact material. It has a 900 mW nominal coil power, operate time of 8 to 15 ms, and release time of 3.5 to 10 ms. The relay is rated for -55 °C to 105 °C operation with Class F insulation. It measures 31.8 mm × 26.9 mm × 19.1 mm and is designed for PCB mounting with a PBT housing, tin-plated terminals, and epoxy sealing. It meets UL/cUL 508 and UL94V-0 standards and is RoHS compliant.
31.8 X 26.9 X 19.1 MM, 9 V, 40 A
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR26-9V-S-900-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |