The PR26 series is a power relay with 1 form A or 1 form C contacts rated for 40 A at 250 Vac and 40 A at 30 Vdc, featuring silver tin oxide contacts and a nominal coil power of 900 mW. It is available with a 5 VDC coil voltage, epoxy sealing, and Class F insulation, operating within a temperature range of -55°C to 105°C. The relay supports a maximum switching voltage of 300 Vac and 30 Vdc, with a dielectric strength of 2,500 Vrms between coil and contacts, an operate time of 8 to 15 ms, and a release time of 3.5 to 10 ms. It is rated for 10,000,000 mechanical operations and 100,000 electrical operations at 125 Vac, 30 A. The through-hole package weighs 25 g, has UL/cUL 508 and UL94V-0 approvals, and is RoHS compliant.
RELAY GEN PURPOSE SPDT 40A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR26-5V-S-900-1C-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |