The PR25 series is a power relay with a 15 A contact rating, available in 1 form A or 1 form C configurations, and equipped with silver tin oxide contacts. It features a 360 mW nominal coil power consumption and operates at 5 Vdc for the PR25-5V variant, with a coil resistance of 70 Ω. The relay has a maximum switching voltage of 300 Vac and 30 Vdc, and a maximum switching power of 2,770 VA or 300 W. It meets UL/cUL 508 safety standards and has a UL94V-0 flammability rating. Operating temperature ranges from -40 °C to 70 °C for Class B models. The device weighs 10 g and is conformal epoxy sealed. Packaging is in tubes of 20 or cartons of 1,000 units.
RELAY GEN PURPOSE SPST 15A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR25-5V-S-360-1A-EF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |