The PR27 series is a power relay with 1 Form A or 1 Form C contacts, rated for 40 A at 250 Vac and 20 A at 30 Vdc, using AgSnO2 contact material. It features a nominal coil power of 900 mW, with a 9 Vdc coil variant, and operates within a temperature range of -55 to 85 °C for Class B or -55 to 105 °C for Class F models. The relay has a dielectric strength of 1,500 Vrms between open contacts and 2,500 Vrms between coil and contacts, with an operate time of 8 to 15 ms and release time of 3.5 to 10 ms. It meets UL/cUL 508 safety approvals and has a UL94V-0 flammability rating. The package is a through-hole design with a weight of 35 g and dimensions of 32.23 mm × 27.4 mm × 27.92 mm.
32.23 X 27.4 X 27.92 MM, 9 V, 40
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR27-9V-S-900-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |