The PR26-9V-S-900-1C is a 40 A power relay with 1 Form C contacts, AgSnO2 contact material, and a 9 Vdc coil with 900 mW nominal power consumption. It has a 1.5 mm double amplitude vibration resistance up to 55 Hz, a 20 G shock resistance, and operates from -55 °C to 105 °C. The unit measures 31.8 mm × 26.9 mm × 19.1 mm, weighs 25 g, and is epoxy sealed with Class F insulation. It supports 300 Vac and 30 Vdc switching voltages, meets UL/cUL 508 and UL94V-0 standards, and is RoHS compliant.
31.8 X 26.9 X 19.1 MM, 9 V, 40 A
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR26-9V-S-900-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |