The PR25 series is a power relay with 15 A contact rating, available in 1 Form A or 1 Form C configurations, and designed for PCB mounting. The part PR25-12V-S-360-1A-E has a 12 Vdc coil, 360 mW power consumption, and is epoxy sealed with 1 Form A contacts. It supports a maximum switching voltage of 300 Vac and 30 Vdc, and a maximum switching current of 15 A for AC and 10 A for DC. The relay operates within a temperature range of -40°C to 70°C, meets UL/cUL 508 safety approvals, has a UL94V-0 flammability rating, and is RoHS compliant. Weight is 10 g. The contact material is AgSnO₂, and contact resistance is 100 mΩ at 1 A, 24 V. Operate time is 10 ms and release time is 5 ms. Electrical life is 100,000 operations at 277 Vac resistive load; mechanical life is 1,000,000 operations.
RELAY GEN PURPOSE SPST 15A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR25-12V-S-360-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |