The PR30 series is a power relay with 1 Form A or 1 Form C contacts, rated for 10 A at 125 Vac and 5 A at 277 Vac or 30 Vdc, using AgSnO2 contact material. It has a 450 mW nominal coil power, operates at 5 Vdc with a coil resistance of 55 Ω, and switches up to 400 Vac or 150 Vdc. The relay offers 100,000 electrical life operations and 10,000,000 mechanical operations, with an operate time of 8 ms and release time of 5 ms. It is epoxy sealed, has a -40 °C to 90 °C operating temperature range, and meets UL/cUL 508 and UL94V-0 standards. The package is a through-hole design weighing 7 g, compatible with PCB mounting.
RELAY GEN PURPOSE SPDT 10A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR30-5V-450-1C-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |