The PR30 series is a power relay with 1 Form A or 1 Form C contacts, rated for 10 A at 125 Vac, 5 A at 277 Vac, or 5 A at 30 Vdc, using AgSnO2 contact material. This variant has a 12 Vdc coil with 450 mW power consumption, 1 Form C contacts, and epoxy sealing. It measures 7 g in weight and complies with UL/cUL 508 and UL94V-0 standards. The operating temperature range is -40°C to 90°C, and it supports wave soldering up to 270°C for 5 seconds. The relay has an operate time of 8 ms and a release time of 5 ms at nominal voltage.
RELAY GEN PURPOSE SPDT 10A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR30-12V-450-1C-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |