The PR18-12V-540-1A is a SPST power relay with a 12 V DC coil, 267 Ω coil resistance, and 540 mW coil power consumption. It switches up to 10 A at 250 V AC or 30 V DC, with a contact resistance of 100 mΩ at 6 V DC and 1.0 A. The operate time is 15 ms, release time is 8 ms, and it operates between -40°C and 70°C. The relay has silver alloy contacts, a dielectric strength of 1,000 V AC between contacts and 4,000 V AC between coil and contacts, and an insulation resistance of 1,000 MΩ. It is rated for 100,000 electrical operations and 2,000,000 mechanical operations. The housing is PBT (UL94V-0), terminals are tin-plated copper, and the weight is 10.0 g. It meets UL/cUL 508 approvals and is RoHS compliant. Packaging is 25 units per tube.
RELAY GEN PURPOSE SPST 10A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR18-12V-540-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |