TE Connectivity Power Relays, Over 2 Amps PCJ-112D3MH,301

Description
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB894-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB894-ND
Power Relays, Over 2 Amps PB894-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

Buy Now Datasheet
Relay, Spst-No, 240Vac, 30Vdc, 3A; Contact Configuration Oeg Te Connectivity - 56K8048 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 240Vac, 30Vdc, 3A; Contact Configuration Oeg Te Connectivity
56K8048
Relay, Spst-No, 240Vac, 30Vdc, 3A; Contact Configuration Oeg Te Connectivity 56K8048
RELAY, SPST-NO, 240VAC, 30VDC, 3A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:3A; Product Range:PCJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; External Height:15mmRoHS Compliant: Yes

RELAY, SPST-NO, 240VAC, 30VDC, 3A; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:3A; Product Range:PCJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; External Height:15mmRoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
PCJ-112D3MH,301
Relays - Power Relays, Over 2 Amps PCJ-112D3MH,301
RELAY GEN PURPOSE SPST 3A 12V

RELAY GEN PURPOSE SPST 3A 12V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB894-ND 56K8048 PCJ-112D3MH,301
Product Name Power Relays, Over 2 Amps Relay, Spst-No, 240Vac, 30Vdc, 3A; Contact Configuration Oeg Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
E300/E200 30 Amp Sensing Module - 193-ESM-IG-30A-C23 - Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Safety Relays - 56.OA03.1244 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details