TE Connectivity Power Relays, Over 2 Amps PCN-124D3MHZ,000

Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB906-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB906-ND
Power Relays, Over 2 Amps PB906-ND
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

Buy Now Datasheet
Power Relays, Over 2 Amps - PCN-124D3MHZ,000 - 791600-PCN-124D3MHZ,000 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - PCN-124D3MHZ,000
791600-PCN-124D3MHZ,000
Power Relays, Over 2 Amps - PCN-124D3MHZ,000 791600-PCN-124D3MHZ,000
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 791600-PCN-124D3MHZ, 000 Series: PCN, SCHRACK Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -30°C ~ 70°C Features: Sealed - Fully Contact Form: SPST-NO (1 Form A) Contact Material: Silver Nickel (AgNi) Coil Resistance: 4.8 kOhms Coil Current: 5mA Operate Time: 8ms Relay Type: General Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 3A Switching Voltage: 277VAC, 125VDC - Max Release Time: 3ms Coil Power: 120 mW Family Name: PCN Categories: Relays Turn On Voltage (Maximum): 16.8 VDC Turn Off Voltage (Minimum): 2.4 VDC Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 791600-PCN-124D3MHZ,000
Series: PCN, SCHRACK
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 70°C
Features: Sealed - Fully
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Nickel (AgNi)
Coil Resistance: 4.8 kOhms
Coil Current: 5mA
Operate Time: 8ms
Relay Type: General
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 3A
Switching Voltage: 277VAC, 125VDC - Max
Release Time: 3ms
Coil Power: 120 mW
Family Name: PCN
Categories: Relays
Turn On Voltage (Maximum): 16.8 VDC
Turn Off Voltage (Minimum): 2.4 VDC
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - PCN-124D3MHZ,000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
PCN-124D3MHZ,000
Relays - Power Relays, Over 2 Amps PCN-124D3MHZ,000
RELAY GEN PURPOSE SPST 3A 24V

RELAY GEN PURPOSE SPST 3A 24V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB906-ND 791600-PCN-124D3MHZ,000 PCN-124D3MHZ,000
Product Name Power Relays, Over 2 Amps Power Relays, Over 2 Amps - PCN-124D3MHZ,000 Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1617749-8 - TE Connectivity
Specs
Approvals Not EU ELV Compliant; RoHS
Operating Temp -94 to 257 F (-70 to 125 C)
DC Coil Voltage 28 volts
View Details
3 suppliers