The PR22 series is a power relay with SPST contacts in Form A or Form C, rated for 16 A at 250 Vac or 30 Vdc, and a maximum switching power of 4,000 VA. It operates at 5 Vdc coil voltage with a coil resistance of 62.5 Ω and a power consumption of 400 mW. The relay has a 10 ms operate time and 5 ms release time, with a -40°C to 85°C operating temperature range. It features Ag alloy contacts, 100 mΩ contact resistance, 1,000 MΩ insulation resistance, and 5,000 Vac dielectric strength between coil and contacts. The unit is packaged in a surface-mount style with a 13.0 g weight and complies with UL/cUL 508 and UL94V-0 flammability standards. RoHS compliant. The physical dimensions are 29.0 mm length, 20.32 mm width, and 12.6 mm height, based on the mechanical drawing.
RELAY GEN PURPOSE SPST 16A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR22-5V-400-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |