Same Sky Power Relays, Over 2 Amps PR19-5V-250-1A

Description
RELAY GEN PURPOSE SPST 10A 5V
Request a Quote
Description
RELAY GEN PURPOSE SPST 10A 5V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PR19-5V-250-1A is a single-pole, single-throw power relay rated for 10 A at 250 Vac or 30 Vdc, with a 5 Vdc coil requiring 100 Ω resistance and 250 mW power. It features silver alloy contacts, a 15 ms operate time, and an 8 ms release time. The relay complies with UL/cUL 508 and UL94V-0 standards, operates from -40°C to 70°C, and has a weight of 10.0 g. It is packaged in a tube of 25 pieces and uses a surface-mount PCB footprint with dimensions of 16.4 mm x 7.5 mm.

Datasheet Summary
Powered by GS/AI

The PR19-5V-250-1A is a single-pole, single-throw power relay rated for 10 A at 250 Vac or 30 Vdc, with a 5 Vdc coil requiring 100 Ω resistance and 250 mW power. It features silver alloy contacts, a 15 ms operate time, and an 8 ms release time. The relay complies with UL/cUL 508 and UL94V-0 standards, operates from -40°C to 70°C, and has a weight of 10.0 g. It is packaged in a tube of 25 pieces and uses a surface-mount PCB footprint with dimensions of 16.4 mm x 7.5 mm.

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2223-PR19-5V-250-1A-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2223-PR19-5V-250-1A-ND
Power Relays, Over 2 Amps 2223-PR19-5V-250-1A-ND
RELAY GEN PURPOSE SPST 10A 5V

RELAY GEN PURPOSE SPST 10A 5V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electromechanical Relays
Product Number 2223-PR19-5V-250-1A-ND
Product Name Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 859-359 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FBR57 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details