PR28-36V-360-1A is a 1 Form A power relay with a 36 Vdc coil, rated for 20 A switching current at 277 Vac and 16 A at 30 Vdc, with a contact rating of 480 W DC and 4,700 VA AC. It features silver tin oxide contacts, a coil power of 360 mW, and operates within a temperature range of -40 °C to 85 °C. The relay is epoxy sealed, meets UL/cUL 508 and UL94V-0 standards, and is RoHS compliant. It has a 9.5 g weight and a 10 ms operate time with a 5 ms release time. The package is a PCB mount with dimensions specified by the mechanical drawing.
22 X 16 X 16.6 MM, 36 V, 16 A, S
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR28-36V-360-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |