General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
TE Connectivity PE014012 Power Relay
TE Connectivity PE014012 Power Relay
TE Connectivity PE014012 Power Relay
RELAY GEN PURPOSE SPDT 5A 12V
RELAY, SPDT, 240VAC, 5A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:PE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Solder; Depth:20mmRoHS Compliant: Yes
SPDT Contact Type, With PC Board Mount Type, 200 mW , General Purpose Industrial Relay
Monostable coil magnetic system, DC actuating system, Flux-tight enclosure, DIP pin configuration.
General Purpose Relays SPDT PCB 5A 12VDC
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB354-ND | 2536854 | 2536854P | PE014012 | 36K3449 | 48M7487 | 70199397 | PE014012 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Power Relays | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 240Vac, 5A; Contact Configuration Schrack Te Connectivity | Pe014012 Schrack Te Connectivity | Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 5A;Ctrl-V 12DC;Vol-Rtg 250AC;PCB Mnt | General Purpose Relays |
| Relay Type | General | General | General | |||||
| Mounting | PCBoard | PCBoard; Pcb mount | Through Hole | PCBoard; Through Hole | PCBoard | |||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 F (-40 C) | -40 F (-40 C) |