General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Chassis Mount
PD90XB57=RELAY, VACUUM, SPST-N ROHS COMPLIANT: NO
RELAY GEN PURPOSE SPST 90A 24V
General Purpose Relays 1FormA SPST 24VDC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | A104329-ND | 43K5082 | PD90XB57 | PD90XB57 |
| Product Name | Power Relays, Over 2 Amps | Pd90Xb57=Relay, Vacuum, Spst-N Rohs Compliant Kilovac Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Single Pole (SP) | Single Pole (SP) |