The PR16 series is a power relay with DPST contacts (2 Form A or 2 Form C) rated for 5 A at 120 Vac or 24 Vdc, and a maximum switching power of 1,250 VA or 150 W. It operates at 5 Vdc coil voltage with a coil resistance of 46 Ω and coil power of 540 mW. The relay has a 15 ms operate time and 8 ms release time, with contacts made of Ag alloy and a maximum contact resistance of 100 mΩ. It is rated for -30°C to 70°C operation and meets UL/cUL 508 safety approvals with UL94V-0 flammability rating. The device is surface mountable, weighing 13.0 g, with a PCB footprint based on a 5.08 mm pitch. Packaging is in tubes of 25 units.
RELAY GEN PURPOSE DPST 5A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR16-5V-540-2A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |