The PR30 series is a power relay with 10 A switching capacity for 1 Form A and 1 Form C contacts. The PR30-5V-450-1A-E variant operates at 5 Vdc with a 55 Ω coil and 450 mW power consumption. It has silver tin oxide contacts rated for 5 A at 277 Vac and 5 A at 30 Vdc, with a maximum switching voltage of 400 Vac and 150 Vdc. Operate time is 8 ms, release time is 5 ms. Mechanical life is 10 million operations; electrical life is 100,000 operations at 10 A, 277 Vac resistive load. The relay is epoxy sealed, RoHS compliant, and meets UL/cUL 508 and UL94V-0 standards. It is housed in PBT, measures 27.5 × 12.7 × 26.3 mm, and weighs 7 g. Operating temperature ranges from -40°C to 90°C.
RELAY GEN PURPOSE SPST 10A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR30-5V-450-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |