The PR30 series is a power relay with 1 Form A or 1 Form C contacts, rated for 10 A at 125 Vac and 5 A at 30 Vdc, using silver tin oxide contact material. It has a nominal coil power of 450 mW and operates at 3 Vdc for the PR30-3V-450 variant. The relay measures 20.5 mm × 10.2 mm × 15.3 mm and is mounted on a PCB. It offers 8 ms operate time and 5 ms release time, with a continuous coil power dissipation of 845 mW at 20°C. The device is rated for operation from -40°C to 90°C, has an insulation resistance of 1,000 MΩ, and meets UL/cUL 508 and UL94V-0 standards. It is RoHS compliant and weighs 7 g.
20.5 X 10.2 X 15.3 MM, 3 V, 10 A
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR30-3V-450-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |