The PR26 series is a power relay with 40 A contact rating, available in 1 Form A or 1 Form C configurations, designed for PCB mounting. It features AgSnO2 contacts, a nominal coil power of 900 mW, and operates at 48 Vdc with a coil resistance of 2,560 Ω. The relay supports switching up to 300 Vac and 30 Vdc, with a maximum switching power of 10,000 VA AC or 900 W DC. It has an operate time of 8 to 15 ms and a release time of 3.5 to 10 ms. Operating temperature ranges from -55°C to 105°C for Class F models. The device is epoxy sealed, meets UL94V-0 flammability rating, is RoHS compliant, and carries UL/cUL 508 safety approvals. Its weight is 25 g.
RELAY GEN PURPOSE SPDT 40A 48V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR26-48V-S-900-1C-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |