The PR26 series is a power relay with a 40 A contact rating, available in 1 Form A or 1 Form C configurations, and features a silver tin oxide contact material. It operates at 900 mW nominal coil power, with a 6 Vdc coil variant as specified. The relay has a maximum switching voltage of 300 Vac and 30 Vdc, and a maximum switching current of 40 A. It is rated for 10,000,000 mechanical operations and 100,000 electrical operations at 125 Vac, 30 A. The device is epoxy sealed, complies with UL/cUL 508 and UL94V-0, and is RoHS compliant. Its operating temperature range is -55 °C to 105 °C for Class F models. The package measures 31.8 mm x 26.9 mm x 19.1 mm and weighs 25 g.
31.8 X 26.9 X 19.1 MM, 6 V, 40 A
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR26-6V-S-900-1C-EF-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |