The PR28 series is a power relay with 1 Form A or 1 Form C contacts, rated for 20 A switching current at 277 Vac and 16 A at 30 Vdc, with a maximum switching power of 4,700 VA AC or 480 W DC. It features silver tin oxide contacts, a 360 mW nominal coil power, and operates at 18 Vdc with a coil resistance of 900 Ω. The relay has a 10 ms operate time and 5 ms release time, with an operating temperature range of -40 °C to 85 °C. It is epoxy sealed, weighs 9.5 g, and meets UL/cUL 508 safety approvals and UL94V-0 flammability rating. The part is packaged for PCB mounting with a PBT housing and tin-plated terminals.
RELAY GEN PURPOSE SPDT 20A 18V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR28-18V-360-1C-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |