Impulse Relay SPDT (1 Form C) 110VAC Coil Socketable
The electronic alternating relay is designed to replace mechanical style devices used in control applications requiring a duplexing or alternating action of the control circuits to operate pumps, compressors, etc. Two LEDs are located on the top of dust resistant enclosure to provide the status of the relay.
Features:
RELAY IMPULSE SPDT 10A 110V
Alternating Relay,8-Pin,110VAC
Industrial Relays ALTERNATING RELAY
RELAY, SPDT, 250VAC, 10A; Contact Configuration:SPDT; Coil Voltage:110VAC; Contact Current:10A; Product Range:JRS Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: No
| DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 646-1161-ND | 70159436 | PJRS110A | PJRS110A | PJRS110A | 16F4137 |
| Product Name | Power Relays, Over 2 Amps | Relay;E-Mech;Alternating;SPDT;Cur-Rtg 10A;Ctrl-V 110AC;Vol-Rtg 250AC/DC;JRS Seri | Relays - Power Relays, Over 2 Amps | SRLC Alternating | Industrial Relays | Relay, Spdt, 250Vac, 10A; Contact Configuration Crouzet |
| Mounting | Socketable | Socket or Plug-in Style | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Features | Visual Indicator | Latching | ||||
| Approvals | RoHS | UL |