The PR26 series is a power relay with a 40 A contact rating, available in 1 Form A or 1 Form C configurations, and features a 900 mW nominal coil power consumption. It uses AgSnO2 contacts and supports switching voltages up to 300 Vac and 30 Vdc, with a maximum switching power of 10,000 VA AC or 900 W DC. The relay operates with a coil voltage of 5 Vdc, has an operate time of 8 to 15 ms, and a release time of 3.5 to 10 ms. It supports operating temperatures from -55°C to 85°C for Class B models and includes epoxy sealing for the sealed variant. The unit weighs 25 g and is packaged in trays of 40. It meets UL/cUL 508 safety approvals and has a UL94V-0 flammability rating with RoHS compliance.
RELAY GEN PURPOSE SPST 40A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR26-5V-S-900-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |