General Purpose Relay DPDT (2 Form C) 24VAC Coil Chassis Mount
RELAY GEN PURPOSE DPDT 30A 24V
POWER RELAY, DPDT, 24 VAC, 30 AMP, PANEL MOUNT, LENGTH 85.7 MM, WIDTH 63.8 MM, HEIGHT 63.5 MM. FREE 2 YEAR RADWELL WARRANTY
POWER RELAY, DPDT, 24VAC, 30A, PANEL; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:30A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:AC Monostable; Contact Voltage VAC:600VAC; Carry Current:30A RoHS Compliant: Yes
General Purpose Relays DPDT 24VAC HD-PWR 30A GEN PURPOSE RLY
| DigiKey | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PRD-11AG0-24-ND | PRD-11AG0-24 | 20774709 | 94F1895 | PRD-11AG0-24 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay/Socket | Power Relay, Dpdt, 24Vac, 30A, Panel; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays |
| Relay Type | General | General | |||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw |